QTC METRIC GEARS Metal Spur Gears (metric) KSS3-120J45

Description
Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Request a Quote
Description
Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-120J45 is a steel spur gear with module 3, 45 teeth, and a 45 mm bore, part of the KSS series designed for metal gear applications. The gear is made from S45C steel, has a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1: 1998). It features a keyway conforming to JIS B1301 (Js 9 tolerance) and includes a set screw. The tooth hardness is less than 194 HB, and the gear has a maximum allowable torque of 15.2 N·m and a weight of 15.1 kg. The product is available on request with a lead time of up to 5 working days and requires no secondary operations narrowing tooth width.

Datasheet Summary
Powered by GS/AI

KSS3-120J45 is a steel spur gear with module 3, 45 teeth, and a 45 mm bore, part of the KSS series designed for metal gear applications. The gear is made from S45C steel, has a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1: 1998). It features a keyway conforming to JIS B1301 (Js 9 tolerance) and includes a set screw. The tooth hardness is less than 194 HB, and the gear has a maximum allowable torque of 15.2 N·m and a weight of 15.1 kg. The product is available on request with a lead time of up to 5 working days and requires no secondary operations narrowing tooth width.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-120J45 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-120J45
Metal Spur Gears (metric) KSS3-120J45
Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore

Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore - KSS3-120J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore
KSS3-120J45
Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore KSS3-120J45
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-120J45 KSS3-120J45
Product Name Metal Spur Gears (metric) Module 3, 120 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 120 120
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details