KSS3-120J35 is a steel spur gear in the KSS series with a module of 3, 120 teeth, and a 35 mm bore. It features a standard full-depth tooth profile, 20° pressure angle, and is made from S45C steel. The gear has a keyway sized 10 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance, and includes a set screw. It has a weight of 15.4 kg and a backlash range of 0.26 to 0.52 mm. Precision meets JIS grade N8 (JIS B1702-1:1998).
Module 3, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-120J35 | KSS3-120J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |