KSS3-100J50 is a steel spur gear in the KSS series with a module of 3, 50 teeth, and a 50 mm bore. It features a JIS grade N8 precision rating, a 20° pressure angle, and is made from S45C steel. The gear includes a keyway conforming to JIS B1301 (Js9 tolerance), sized 14 mm wide by 3.8 mm deep, and a through-hole for an M10 set screw. It has a weight of 10.2 kg and a backlash range of 0.26-0.52 mm. Set screws are included. This part is part of the J-series, available on request with a lead time of up to 5 working days after order placement, and limited to 1-20 units per order.
Module 3, 100 Tooth Mild Steel Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-100J50 | KSS3-100J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 100 Tooth Mild Steel Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |