KSS3-100J45 is a Steel Spur Gear with module 3, 45 teeth, and a 45 mm bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). It is made of S45C steel with a tooth hardness less than 194 HB, has a 20° pressure angle, and features a keyway sized 14 mm wide by 3.8 mm deep per JIS B1301 Js9 tolerance. A set screw is included for shaft retention. The part is available on request with a lead time of up to five working days after order placement.
Module 3, 100 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-100J45 | KSS3-100J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 100 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |