KSS3-100J40 is a steel spur gear with a module of 3, 40 teeth, and a 40 mm bore, designed for use in mechanical power transmission systems. The gear is made from S45C steel, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). It features a keyway machined to JIS B1301, Js9 tolerance, and a set screw is included. The gear has a tooth width of 12 mm and a depth of 3.3 mm, with a weight of 10.5 kg. The product is part of the KSS series, where J-series variants are available on request with a lead time of up to 5 working days and order quantities limited to 1-20 units per order.
Module 3, 100 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-100J40 | KSS3-100J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 100 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |