KSS3-100J35 is a steel spur gear with a module of 3, 35 teeth, and a 35 mm bore, part of the KSS series of JIS grade N8 precision gears. It is made from S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle and standard full-depth teeth, and includes a keyway conforming to JIS B1301 Js9 tolerance. The gear has a set screw with an M8 thread and an allowable torque of 7.5 N·m. Its weight is 10.6 kg, and it has a backlash range of 0.26 to 0.52 mm.
Module 3, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-100J35 | KSS3-100J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |