KSS2-95J35 is a module 2, 95-tooth steel spur gear with a 35 mm finished bore, keyway size 10 x 3.3 mm, and set screw. It conforms to JIS grade N8 (JIS B1702-1: 1998) precision, has a 20° pressure angle, and is made from S45C steel. The gear has a tooth hardness of less than 194 HB, an allowable torque of 3.52 kgf·m, and backlash between 0.20 and 0.44 mm. The keyway follows JIS B1301, Js 9 tolerance. The part is available-on-request
Module 2, 95 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-95J35 | KSS2-95J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 95 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |