JIS N8 precision steel spur gear with module 2, 95 teeth, and a 30 mm finished bore. It has a 6 mm keyway, a 10 mm diameter set screw hole, an overall width of 30 mm, and a maximum allowable torque of 3.55 N·m. Backlash ranges from 0.20 to 0.44 mm. The gear is made of S45C steel with no heat treatment and a tooth hardness under 194 HB.
Module 2, 95 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-95J30 | KSS2-95J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 95 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |