QTC METRIC GEARS Metal Spur Gears (metric) KSS2-95J25

Description
Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2, 25 teeth, and 25 mm bore, compliant with JIS grade N8 (JIS B1702-1: 1998) precision standard. Features a keyway of 8 x 3.3 mm and a set screw. Allowable torque is 3.69 N·m (0.37 kgf·m). Backlash ranges from 0.20 to 0.44 mm. Material is S45C with tooth hardness less than 194 HB. Dimensions: pitch diameter 95 mm, outside diameter 100 mm, face width 20 mm, and bore diameter 25 mm. Weight is 166 g. Set screw included with tapped hole.

Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2, 25 teeth, and 25 mm bore, compliant with JIS grade N8 (JIS B1702-1: 1998) precision standard. Features a keyway of 8 x 3.3 mm and a set screw. Allowable torque is 3.69 N·m (0.37 kgf·m). Backlash ranges from 0.20 to 0.44 mm. Material is S45C with tooth hardness less than 194 HB. Dimensions: pitch diameter 95 mm, outside diameter 100 mm, face width 20 mm, and bore diameter 25 mm. Weight is 166 g. Set screw included with tapped hole.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-95J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-95J25
Metal Spur Gears (metric) KSS2-95J25
Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore - KSS2-95J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore
KSS2-95J25
Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore KSS2-95J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-95J25 KSS2-95J25
Product Name Metal Spur Gears (metric) Module 2, 95 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 95 95
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCPFD15-1000HJ, CP15, Module 4.77, 67 Tooth, CP Hardened Carbon Steel Racks - srcpfd15-1000hj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 50 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details