Steel spur gear with module 2, 90 teeth, and a 35 mm finished bore, featuring a keyway of 10 x 3.3 mm and a set screw. It has a pitch diameter of 180 mm, face width of 20 mm, and thickness of 12 mm. Precision conforms to JIS grade N8 (JIS B1702-1: 1998). Material is S45C with tooth hardness under 194 HB. Allowable torque is 3.21 N·m, and backlash ranges from 0.20 to 0.44 mm. Weight is 156 g.
Module 2, 90 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-90J35 | KSS2-90J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 90 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |