Steel spur gear with module 2, 88 teeth, and 30 mm bore, featuring a 10 x 3.3 mm keyway and set screw. Precision grade JIS N8 per JIS B1702-1:1998. Material is S45C with tooth hardness less than 194 HB. Allowable torque is 3.19 N·m (0.325 kgf·m), backlash is 0.20-0.44 mm, and weight is 30.8 kg. Dimensions include pitch diameter 176 mm, outside diameter 180 mm, and face width 20 mm.
Module 2, 88 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-88J30 | KSS2-88J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 88 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |