Steel spur gear with module 2, 88 teeth, and a 25 mm finished bore, featuring a keyway of 8 x 3.3 mm and a set screw. It complies with JIS grade N8 precision standard (JIS B1702-1:1998), has a 20° pressure angle, and is made of S45C steel. The allowable torque is 3.23 N·m (0.33 kgf·m), with a theoretical backlash range of 0.20 to 0.44 mm. The gear width is 20 mm and the tooth hardness is less than 194 HB. Weight is 30.8 kg.
Module 2, 88 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-88J25 | KSS2-88J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 88 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |