KSS2-88J22 is a steel spur gear with a module of 2, 22 teeth, and a 22 mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel. The gear conforms to JIS grade N8 precision (JIS B1702-1:1998). The keyway is 6 mm wide by 2.8 mm deep, and a set screw is included. Allowable torque is 3.26 N·m (0.33 kgf·m), and backlash is specified as 0.20 to 0.44 mm. The gear has a bore diameter of 22 mm and an overall width of 20 mm.
Module 2, 88 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-88J22 | KSS2-88J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 88 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |