KSS2-88 is a module 2, 88-tooth steel spur gear with a plain bore, 70 mm bore diameter, 176 mm outside diameter, 20 mm face width, and 30 mm hub diameter. It has a JIS grade N8 precision rating per JIS B1702-1:1998, standard full-depth teeth, a 20° pressure angle, and is made of S45C steel. The allowable torque is 3.29 N·m (0.335 kgf·m), with a backlash range of 0.20~0.44 mm. The gear includes a set screw and keyway for mounting, and is designed for applications requiring precision motion transmission.
Module 2, 88 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-88 | KSS2-88 |
| Product Name | Metal Spur Gears (metric) | Module 2, 88 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 88 | 88 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |