Steel spur gear with module 2, 85 teeth, and a 30 mm bore, designed for mechanical power transmission. The gear has a 10 mm wide keyway with 3.3 mm depth, conforms to JIS grade N8 (JIS B1702-1:1998) precision, and is made of S45C steel with standard full-depth teeth and a 20° pressure angle. The allowable torque is 2.99 N·m (0.305 kgf·m), and the backlash ranges from 0.20 to 0.44 mm. The gear's outer diameter is 170 mm, face width is 30 mm, and weight is 1.46 kg. A set screw is included.
Module 2, 85 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-85J30 | KSS2-85J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 85 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |