KSS2-85J28 is a steel spur gear with a module of 2, 28 teeth, and a finished bore of 28 mm. It has a 6 mm × 2.8 mm keyway and a set screw, with a backlash range of 0.20-0.44 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The pressure angle is 20°, and the gear teeth are standard full depth. The allowable torque is 3.01 N·m (0.307 kgf·m), and the weight is 1.30 kg. The bearing surface width is 20 mm and thickness is 12 mm. The bore dimension is prepared according to JIS B1301 standards with Js 9 tolerance.
Module 2, 85 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-85J28 | KSS2-85J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 85 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |