Steel spur gear with module 2, 85 teeth, and a 20 mm bore, featuring a 6 mm × 2.8 mm keyway and set screw. Machined from S45C steel with a tooth hardness less than 194 HB, it meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 3.08 N·m, and backlash ranges from 0.20 to 0.44 mm. The gear has a pressure angle of 20° and standard full-depth teeth. The body diameter is 170 mm, face width is 20 mm, and thickness is 12 mm. A set screw is included. The part is available upon request with extended lead time and limited to 1 to 20 units per order.
Module 2, 85 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-85J20 | KSS2-85J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 85 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |