KSS2-85 is a module 2, 85-tooth steel spur gear with a plain bore, compliant with JIS B1702-1:1998 grade N8 precision. It features standard full-depth teeth, a 20° pressure angle, and is made of S45C steel without heat treatment. The gear has a tooth hardness of less than 194HB, a keyway size of 6 mm × 2.8 mm, and no set screw. Its allowable torque is 3.09 N·m (0.315 kgf·m), with a backlash range of 0.20 to 0.44 mm, and a weight of 61.7 kg. The overall dimensions are 170 mm outer diameter, 174 mm total length, with a width of 20 mm and hub thickness of 12 mm.
Module 2, 85 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-85 | KSS2-85 |
| Product Name | Metal Spur Gears (metric) | Module 2, 85 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |