QTC METRIC GEARS Metal Spur Gears (metric) KSS2-84J35

Description
Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-84J35 is a metal spur gear with a module of 2 and features 84 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore of 35mm, making it suitable for various applications requiring precise fit and alignment. The pressure angle is 20°, and the tooth hardness is less than 194HB, ensuring adequate performance under typical load conditions. This gear is classified under JIS grade N8, indicating a high level of precision. The product is designed for standard full depth gear teeth, which contributes to its operational efficiency.

Datasheet Summary
Powered by GS/AI

The KSS2-84J35 is a metal spur gear with a module of 2 and features 84 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore of 35mm, making it suitable for various applications requiring precise fit and alignment. The pressure angle is 20°, and the tooth hardness is less than 194HB, ensuring adequate performance under typical load conditions. This gear is classified under JIS grade N8, indicating a high level of precision. The product is designed for standard full depth gear teeth, which contributes to its operational efficiency.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-84J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-84J35
Metal Spur Gears (metric) KSS2-84J35
Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore - KSS2-84J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore
KSS2-84J35
Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore KSS2-84J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-84J35 KSS2-84J35
Product Name Metal Spur Gears (metric) Module 2, 84 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 84 84
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 8787904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details