KSS2-84J25 is a steel spur gear from the KSS2 series, with a module of 2, 25 teeth, and a 20° pressure angle, machined from S45C material with JIS grade N8 precision. It has a pitch diameter of 168 mm, an outside diameter of 172 mm, a face width of 20 mm, and a keyway of 8 mm width by 3.3 mm depth conforming to JIS B1301. The gear includes a set screw and is designed for use with a 30 mm hub width and a 12 mm web thickness. Backlash is specified as 0.20 to 0.44 mm. The part is available as an on-request variant with lead time requirements.
Module 2, 84 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-84J25 | KSS2-84J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 84 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 84 | 84 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |