KSS2-84 is a steel spur gear with a module of 2, 84 teeth, and a pitch diameter of 168 mm. It has a face width of 20 mm, hub width of 10 mm, and outside diameter of 172 mm. The bore is plain, with a keyway of 10 mm width by 3.3 mm depth per JIS B1301 standards. The gear is made of S45C steel with JIS grade N8 precision (JIS B1702-1: 1998) and a 20° pressure angle. It includes a set screw and has a total web thickness of 13 mm with a web outside diameter of 140 mm. Backlash is specified as 0.20-0.44 mm. The gear is not black oxide coated where secondary operations have been performed.
Module 2, 84 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-84 | KSS2-84 |
| Product Name | Metal Spur Gears (metric) | Module 2, 84 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 84 | 84 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |