KSS2-80J35 is a steel spur gear with a module of 2, 35 teeth, and a 10 mm × 3.3 mm keyway. It has a pitch diameter of 70 mm, outside diameter of 74 mm, face width of 20 mm, and hub width of 10 mm. The gear is made from S45C steel with a tooth hardness less than 194 HB and meets JIS grade N8 (JIS B1702-1: 1998) precision. The bore is finished to accept a keyway per JIS B1301 standard, Js 9 tolerance. A set screw is included for mounting. The part is marked with "S2K" in the catalog.
Module 2, 80 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-80J35 | KSS2-80J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |