QTC METRIC GEARS Metal Spur Gears (metric) KSS2-80J32

Description
Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-80J32 is a steel spur gear in the KSS2 series with a module of 2, 32 teeth, and a 10 mm × 3.3 mm keyway. It has a bore diameter of 32 mm, a pitch diameter of 160 mm, an outside diameter of 164 mm, a face width of 20 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and full-depth teeth. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The hub is webbed with an outer diameter of 136 mm and a web thickness of 12 mm. A set screw is included for shaft retention.

Datasheet Summary
Powered by GS/AI

KSS2-80J32 is a steel spur gear in the KSS2 series with a module of 2, 32 teeth, and a 10 mm × 3.3 mm keyway. It has a bore diameter of 32 mm, a pitch diameter of 160 mm, an outside diameter of 164 mm, a face width of 20 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and full-depth teeth. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The hub is webbed with an outer diameter of 136 mm and a web thickness of 12 mm. A set screw is included for shaft retention.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-80J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-80J32
Metal Spur Gears (metric) KSS2-80J32
Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore - KSS2-80J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore
KSS2-80J32
Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore KSS2-80J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-80J32 KSS2-80J32
Product Name Metal Spur Gears (metric) Module 2, 80 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
KHK MSGA1-20, Module 1, 20 Tooth, Ground Alloy Steel Spur Gears - msga1-20 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details