The KSS2-80J25 is a metal spur gear with a module of 2 and features 80 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore of 25mm, making it suitable for various applications where precise fit and alignment are required. The pressure angle is 20°, and the tooth hardness is less than 194HB, which indicates a standard level of hardness for general use. This gear is categorized under JIS grade N8, ensuring a certain level of precision in manufacturing. The design includes standard full-depth gear teeth, which contribute to effective power transmission. This product is ideal for engineers seeking reliable and precise gearing solutions in their projects.
Module 2, 80 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-80J25 | KSS2-80J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |