KSS2-80J20 is a steel spur gear with a module of 2, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, designed for metric applications. It has a bore diameter of 20 mm, a pitch diameter of 160 mm, an outside diameter of 164 mm, a face width of 20 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The hub includes a set screw for shaft retention. A set screw is included with this variant. The web thickness is 12 mm and the total web length is 136 mm. Backlash is 0.18~0.36 mm.
Module 2, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-80J20 | KSS2-80J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |