KSS2-80 is a steel spur gear with a module of 2, 80 teeth, and a pitch diameter of 160 mm. It has an outside diameter of 164 mm, face width of 20 mm, hub width of 10 mm, and a bore diameter of 60 mm. It features a keyway of 10 mm width by 3.3 mm depth, conforming to JIS B1301 standards. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 (JIS B1702-1:1998) precision. The pressure angle is 20° with standard full-depth teeth. Total web thickness is 12 mm and web outside diameter is 136 mm. Backlash is 0.18-0.36 mm. Set screws are included for tapped holes.
Module 2, 80 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-80 | KSS2-80 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |