KSS2-76J35 is a steel spur gear with a module of 2, 35 teeth, and a 10 mm × 3.3 mm keyway, conforming to JIS grade N8 (JIS B1702-1: 1998). It has a pitch diameter of 152 mm, an outside diameter of 156 mm, a face width of 20 mm, and is made of S45C material with a tooth hardness of less than 194 HB. The gear has a 30 mm hub length, a 60 mm hub diameter, and a 10 mm web thickness. A set screw is included for mounting. The backlash is specified as 0.18~0.36 mm. The product is designed for use with set screws and is not black oxide coated where secondary operations have been performed. The KSS2 series features standard full-depth teeth and a 20° pressure angle.
Module 2, 76 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-76J35 | KSS2-76J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 76 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |