KSS2-76J32 is a steel spur gear with a module of 2, 32 teeth, and a 10 mm × 3.3 mm keyway. It has a bore diameter of 32 mm, a pitch diameter of 64 mm, an outside diameter of 68 mm, a face width of 20 mm, and a hub width of 10 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB, and it adheres to JIS grade N8 precision (JIS B1702-1:1998). The pressure angle is 20°, and the gear features standard full-depth teeth. A set screw is included for mounting.
Module 2, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-76J32 | KSS2-76J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 76 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |