KSS2-76J30 is a steel spur gear with a module of 2, 30 teeth, and a 30 mm bore, part of the KSS2 series designed for mechanical power transmission. The gear has a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a tooth hardness of less than 194 HB. It adheres to JIS Grade N8 precision (JIS B1702-1:1998). The face width is 20 mm, hub width is 10 mm, and the web thickness is 12 mm. The keyway is 8 mm wide by 3.3 mm deep per JIS B1301. A set screw is included for shaft mounting, and the backlash is specified as 0.18~0.36 mm. The gear has no black oxide coating on reworked areas.
Module 2, 76 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-76J30 | KSS2-76J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 76 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 76 | 76 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |