KSS2-75J30 is a steel spur gear with a module of 2, 30 teeth, and a 30 mm bore. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness less than 194 HB. The gear complies with JIS grade N8 precision (JIS B1702-1: 1998). The face width is 20 mm, hub width is 10 mm, and the outside diameter is 154 mm. A set screw is included for the keyway, which is 8 mm wide by 3.3 mm deep per JIS B1301 standard. The gear is part of the KSS2 series, which uses set screw mounting and is designed for use with shafts requiring keyway attachment.
Module 2, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-75J30 | KSS2-75J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 75 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |