Steel spur gear with module 2, 28 teeth, and a 28 mm bore, designed for use with a 8 x 3.3 mm keyway. The gear has a pitch diameter of 154 mm, face width of 20 mm, and is made of S45C steel with JIS grade N8 precision. It features a hub width of 10 mm and an outside diameter of 156 mm. Backlash ranges from 0.18 to 0.36 mm, and it includes a set screw. The product is part of the KSS2 series, with all variants using standard full-depth teeth and a 20° pressure angle.
Module 2, 75 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-75J28 | KSS2-75J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 75 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |