KSS2-75J25 is a steel spur gear in the KSS2 series with a module of 2, 25 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a bore diameter of 20 mm, a pitch diameter of 150 mm, an outside diameter of 154 mm, a face width of 20 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, follows JIS B1702-1:1998 Grade N8 precision, and has a 20° pressure angle with standard full-depth teeth. The backlash is specified as 0.18 to 0.36 mm. Set screw is included. The keyway conforms to JIS B1301, Js9 tolerance.
Module 2, 75 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-75J25 | KSS2-75J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 75 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |