KSS2-75J22 is a metric steel spur gear in the KSS2 series, with a module of 2, 22 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with JIS grade N8 precision per JIS B1702-1:1998. The gear has a 60 mm bore, 150 mm pitch diameter, 154 mm outside diameter, 20 mm face width, and 10 mm hub width. It includes a set screw and has a theoretical backlash of 0.18-0.36 mm. The product is part of the J series, available on request with a lead time of up to five working days, and is limited to 1-20 units per order. Keyways conform to JIS B1301, Js9 tolerance.
Module 2, 75 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-75J22 | KSS2-75J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 75 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |