Steel spur gear with module 2, 32 teeth, 72 mm pitch diameter, 20° pressure angle, and 10 mm keyway width by 3.3 mm depth, conforming to JIS grade N8 (JIS B1702-1:1998) precision standard. Made from S45C steel with tooth hardness less than 194 HB. Mounted with a 32 mm bore, 60 mm hub diameter, 148 mm outside diameter, and 20 mm face width. Includes set screw and is part of the KSS2 series with a 30 mm total web length and 136 mm web O.D. Performance specifications are based on standard full-depth teeth and JIS B1301 keyway tolerances.
Module 2, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-72J32 | KSS2-72J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |