KSS2-72J28 is a steel spur gear with a module of 2, 28 teeth, a 20° pressure angle, and a bore sized for an 8 mm × 3.3 mm keyway, made of S45C steel with JIS grade N8 precision. It has a pitch diameter of 168 mm, outside diameter of 172 mm, face width of 20 mm, hub width of 10 mm, and web thickness of 12 mm with an outer web diameter of 140 mm. The gear is designed for use with set screws, and backlash is specified as 0.20~0.44 mm. The keyway conforms to JIS B1301 with Js9 tolerance.
Module 2, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-72J28 | KSS2-72J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |