Steel spur gear with module 2, 72 teeth, and a 16 mm bore, conforming to JIS grade N8 (JIS B1702-1:1998), with a 20° pressure angle and standard full-depth teeth. Made of S45C steel with a tooth hardness of less than 194 HB, it features a 60 mm hub diameter, 144 mm pitch diameter, 148 mm outside diameter, and 20 mm face width. The keyway is 5 mm wide by 2.3 mm deep, aligned to JIS B1301 Js9 tolerance. Set screw allowance and backlash are specified in the series data.
Module 2, 72 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-72J16 | KSS2-72J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 72 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |