KSS2-70J35 is a steel spur gear in the KSS series with a module of 2, 35 teeth, and a finished bore diameter of 35 mm. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a tooth hardness of less than 194 HB. The gear has a JIS grade N8 precision rating per JIS B1702-1:1998 and includes a keyway sized for an 10 x 3.3 mm key and a set screw. The allowable torque is 2.40 N·m and the backlash is specified as 0.18~0.36 mm. The gear has a width of 20 mm, a hub diameter of 60 mm, and weighs 2.40 kg. J-series variants are available-on-request
Module 2, 70 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-70J35 | KSS2-70J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |