KSS2-70J32 is a steel spur gear with a module of 2, 32 teeth, and a 10 mm keyway for a 32 mm bore diameter, designed for use with JIS B1702-1:1998 grade N8 precision standards. The gear is made of S45C steel with a tooth hardness less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and includes a set screw. The theoretical backlash is specified in the range of 0.18-0.36 mm, and the allowable torque is 2.10 N·m. The keyway conforms to JIS B1301 Js9 tolerance, and the gear is not black oxide coated on modified surfaces.
Module 2, 70 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-70J32 | KSS2-70J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |