QTC METRIC GEARS Metal Spur Gears (metric) KSS2-70J30

Description
Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-70J30 is a steel spur gear with a module of 2, 30 teeth, and a 30 mm bore, featuring a 6 mm keyway and a set screw for shaft retention. It has a 20° pressure angle and is made of S45C steel with a tooth hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1: 1998) and has a theoretical backlash of 0.18 to 0.36 mm. The allowable torque is 2.13 N·m (0.217 kgf·m), and the weight is 2.13 kg. The gear width is 20 mm, and the overall diameter is 60 mm.

Datasheet Summary
Powered by GS/AI

KSS2-70J30 is a steel spur gear with a module of 2, 30 teeth, and a 30 mm bore, featuring a 6 mm keyway and a set screw for shaft retention. It has a 20° pressure angle and is made of S45C steel with a tooth hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1: 1998) and has a theoretical backlash of 0.18 to 0.36 mm. The allowable torque is 2.13 N·m (0.217 kgf·m), and the weight is 2.13 kg. The gear width is 20 mm, and the overall diameter is 60 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-70J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-70J30
Metal Spur Gears (metric) KSS2-70J30
Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore - KSS2-70J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore
KSS2-70J30
Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore KSS2-70J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-70J30 KSS2-70J30
Product Name Metal Spur Gears (metric) Module 2, 70 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 3, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details