KSS2-70J22 is a steel spur gear with module 2, 22 teeth, and a 6 mm keyway, intended for power transmission. It has a bore diameter of 22 mm and is made of S45C steel with JIS grade N8 precision. The gear features a 20° pressure angle and standard full-depth teeth. A set screw is included for shaft retention. Backlash is specified as 0.18-0.36 mm, and the allowable torque is 2.21 N·m. The product is part of the KSS2-70 series, which has a tooth width of 20 mm and a hub thickness of 10 mm.
Module 2, 70 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-70J22 | KSS2-70J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |