The KSS2-70J19 is a metal spur gear with a module of 2 and features 70 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore of 19mm, making it suitable for various applications where precise fitting is required. The pressure angle is 20°, and the gear teeth are designed with standard full depth, ensuring effective meshing with compatible gears. The tooth hardness is less than 194HB, which contributes to its operational reliability. This gear is classified under JIS grade N8, indicating a high level of precision. It is important to note that the allowable torque and backlash values are theoretical and based on specific usage conditions.
Module 2, 70 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-70J19 | KSS2-70J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |