Steel spur gear with module 2, 30 teeth, and a 30 mm finished bore, designed for metric applications. Features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel. Mounts with a set screw (M6×2.8) and keyway conforming to JIS B1301 (Js9 tolerance). Precision grade is JIS N8 (JIS B1702-1: 1998). Backlash is specified as 0.18-0.36 mm. Allowable torque is 2.13 N·m (0.22 kgf·m). Weight is 2.13 kg.
Module 2, 68 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-68J30 | KSS2-68J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 68 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |