KSS2-66J18 is a metric steel spur gear with a module of 2, 18 teeth, and a 6 mm keyway with a 2.8 mm set screw. It has a finished bore of 18 mm, a pitch diameter of 36.0 mm, and an outside diameter of 40.8 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and precision grade JIS N8 (JIS B1702-1: 1998). The allowable torque is 2.29 N·m, and the theoretical backlash is 0.18 to 0.36 mm. The gear width is 20 mm, and the keyway dimensions are 6 mm wide by 2.8 mm deep.
Module 2, 66 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-66J18 | KSS2-66J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 66 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |