KSS2-66J16 is a steel spur gear with module 2, 16 teeth, and a 5 mm keyway with a 2.3 mm depth, designed for metric applications. It features a 16 mm bore, S45C steel construction, JIS grade N8 precision per JIS B1702-1:1998, standard full-depth teeth, and a 20° pressure angle. The gear includes a set screw and is marked as a J-series product available on request, with a theoretical backlash range of 0.18-0.36 mm. The keyway complies with JIS B1301 standard, Js9 tolerance, and the product is not black oxide coated in areas subject to secondary operations.
Module 2, 66 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-66J16 | KSS2-66J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 66 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |