KSS2-66 is a steel spur gear with a module of 2, 66 teeth, and a plain bore. It has a pitch diameter of 132 mm, overall diameter of 136 mm, and a tooth width of 20 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision per JIS B1702-1:1998. The pressure angle is 20°, and it features a standard full-depth tooth form. A set screw and keyway are not included in the base design. Backlash is theoretically 0.18 to 0.36 mm when meshed with an identical gear. The allowable torque is 2.33 N·m (0.238 kgf·m). Weight is not specified.
Module 2, 66 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-66 | KSS2-66 |
| Product Name | Metal Spur Gears (metric) | Module 2, 66 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |