KSS2-65J35 is a steel spur gear in the KSS series with module 2, 35 teeth, and a finished bore size of 35 mm. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with a hardness of less than 194 HB. The gear has a keyway size of 10 x 3.3 mm and a set screw for secure mounting. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The theoretical backlash is 0.18~0.36 mm, and the allowable torque is 2.13 N·m. The gear width is 60 mm, and the overall thickness is 30 mm. Black oxide coating is not applied to reworked areas.
Module 2, 65 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-65J35 | KSS2-65J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 65 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |