KSS2-65J32 is a module 2, 32-tooth steel spur gear with a 10 mm keyway and a 3.3 mm set screw for 60 mm outside diameter. It is made of S45C steel with a tooth hardness of less than 194 HB, machined to JIS grade N8 precision (JIS B1702-1:1998), and features standard full-depth teeth at a 20° pressure angle. The theoretical backlash is 0.18~0.36 mm, and the allowable torque is 2.10 N·m. The gear has a bore of 32 mm, a face width of 20 mm, and a total thickness of 30 mm. Set screws are included for tapped holes. The J series, including this variant, requires a 5-day lead time for orders of 1 to 20 units.
Module 2, 65 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-65J32 | KSS2-65J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 65 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |