KSS2-65J28 is a steel spur gear with a module of 2, 28 teeth, and a 28 mm finished bore. It features a standard full-depth tooth profile, 20° pressure angle, and is made from S45C steel with a hardness of less than 194HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The gear has a keyway of 8 x 3.3 mm and a set screw for shaft retention. Backlash is specified as 0.18 to 0.36 mm in normal direction when meshed with an identical gear. Allowable torque is 2.15 N·m (0.22 kgf·m). The width is 20 mm, and the overall thickness is 30 mm. A set screw is included for tapped hole variants.
Module 2, 65 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-65J28 | KSS2-65J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 65 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |