KSS2-65J19 is a steel spur gear with module 2, 19 teeth, and a 19 mm bore, featuring a keyway size of 6 mm × 2.8 mm and a set screw for shaft securing. It is manufactured from S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.18 to 0.36 mm. The allowable torque is 2.23 N·m (0.227 kgf·m), and it weighs 2.23 kg. The part is designed for use with a keyway conforming to JIS B1301 Js9 tolerance and includes a set screw as standard.
Module 2, 65 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-65J19 | KSS2-65J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 65 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |