KSS2-65J15 is a module 2, 15-tooth steel spur gear with a 15 mm bore, keyway size 5 mm by 2.3 mm, and a set screw. It is made of S45C material with a tooth hardness of less than 194 HB, meets JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, and standard full-depth teeth. The gear has a width of 20 mm, thickness of 10 mm, and an overall diameter of 65 mm, with theoretical backlash of 0.18 to 0.36 mm. It has an allowable torque of 2.25 N·m and weighs 2.25 kg. The keyway complies with JIS B1301 (Js 9 tolerance).
Module 2, 65 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-65J15 | KSS2-65J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 65 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |